Blanking flange set PE100 with backing flange PP-V and end blank PE, for pipe sizes up to d315 mm, designed for use with ISO 7005, EN 1092, and DIN 2501 standards. The part has a nominal diameter of 80 mm, pressure rating of PN 16, and a bolt circle with four M16 bolts. Dimensions include an outer diameter of 200 mm, bolt circle diameter of 165 mm, and length of end blank of 138 mm. Weight is 0.921 kg.
Combined jointing face flat and serrated metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753700613 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |