Reduced flange package SDR 11, Special long, for pipe diameters from 450 mm to 500 mm, with PN16 pressure rating, steel flanges coated with Rilsan® (PA 11), and an EPDM O-ring approved for drinking water. Designed for bolted connections via ELGEF-coupler, with a bolt circle of 525 mm, 16 M27 bolts, and a flange thickness of 55 mm. Complies with ISO 7005, EN 1092, BS 4504, and DIN 2501.
Reduced flange package SDR 11, Special long
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753700227 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |