Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 753211612

Description
d75-180mm / SDR11
Request a Quote
Description
d75-180mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tee 90° PE100 is a fusion-compatible fitting for polyethylene piping systems, designed for gas and water applications with a maximum pressure rating of 10 bar for gas and 16 bar for water. It features 4 mm pin connectors and limited path fusion indicators for reliable joint verification. The part number 753211612 corresponds to the 75 mm nominal diameter variant with a wall thickness compatible with SDR 9-17.6 piping, weighing 0.569 kg, and has an outer diameter of 97 mm, length L2 of 143 mm, and maximum length Lmax of 178 mm. The fitting is designed for use with pipes of SDR 9 to 17.6.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tee 90° PE100 is a fusion-compatible fitting for polyethylene piping systems, designed for gas and water applications with a maximum pressure rating of 10 bar for gas and 16 bar for water. It features 4 mm pin connectors and limited path fusion indicators for reliable joint verification. The part number 753211612 corresponds to the 75 mm nominal diameter variant with a wall thickness compatible with SDR 9-17.6 piping, weighing 0.569 kg, and has an outer diameter of 97 mm, length L2 of 143 mm, and maximum length Lmax of 178 mm. The fitting is designed for use with pipes of SDR 9 to 17.6.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 753211612 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
753211612
Fittings - Tees-Wyes-Crosses 753211612
d75-180mm / SDR11

d75-180mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753211612
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132493 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193130378 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details
Plastic Pipe Fittings - 4055717 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Adapters-transitions - 158400141 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details