Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 753211027

Description
d110-250mm / SDR11
Request a Quote
Description
d110-250mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Tee 90° reduced PE100 fitting for pipe diameters of 160 mm and 110 mm, rated for 16 bar water pressure and 10 bar gas pressure, with 4 mm pin connectors and limited path fusion indicators for two separate fusion zones. The fitting has a weight of 3.973 kg, overall length L2 of 219 mm, and is suitable for pipes with SDR 11-17.6.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Tee 90° reduced PE100 fitting for pipe diameters of 160 mm and 110 mm, rated for 16 bar water pressure and 10 bar gas pressure, with 4 mm pin connectors and limited path fusion indicators for two separate fusion zones. The fitting has a weight of 3.973 kg, overall length L2 of 219 mm, and is suitable for pipes with SDR 11-17.6.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 753211027 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
753211027
Fittings - Tees-Wyes-Crosses 753211027
d110-250mm / SDR11

d110-250mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753211027
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400197 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193130358 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 158001115 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131457 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details