ELGEF Plus Tee 90° equal PE100 fitting for pipe sizes from d20 to d800mm with SDR11, rated for 16 bar water and 10 bar gas pressure, machined for welded pipe connections and FM 1613 approved for PN 15. Available in long version with overall length Lmax from 150mm to 1780mm depending on size, and L2 from 75mm to 890mm. Weight ranges from 0.038kg to 409.142kg. Dimensions include Q1 from 52mm to 450mm and s1 from 3.0mm to 72.6mm. The part number 753201001 corresponds to the 250mm nominal diameter variant with a weight of 14.099kg, L2 of 288mm, Lmax of 575mm, Q1 of 130mm, and s1 of 22.7mm.
d20-800mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753201001 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |