ELGEF Plus Tee 90° equal PE100 fitting for pipe sizes from d20 to d800mm, SDR11, with a long version design rated for 16 bar water pressure and 10 bar gas pressure. Machined for welding to pipes and FM 1613 approved with PN 15. The part 753200027 corresponds to a 500mm nominal pipe size, weighing 98.500 kg, with overall length L2 of 535 mm and maximum length Lmax of 1070 mm, socket depth Q1 of 220 mm, and wall thickness s1 of 45.5 mm.
d20-800mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753200027 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |