Flange adaptor for ABS metric/BS piping, sized for DN 25 (1 inch) with a nominal pressure rating of 10 bar and maximum operating temperature of +40°C for diameters above d225. Features flat or serrated joining faces, compatible with EPDM or FKM gaskets. Physical dimensions include d20 mm, D41 mm, D150 mm, d128 mm, L27 mm, L17 mm, and z3 holes spaced 10 mm apart. Weight is 0.018 kg. Designed for use with butterfly valves 037/038/039 where a bevel on the pipe may be required.
Flange adaptor ABS metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729791108 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Cementing |