Adaptor union with stainless steel welding end (1.4404 / 316L), solvent cement socket ABS metric bush, and EPDM O-ring, designed for metric piping systems. Dimensions: 20 mm nominal bore, 32 mm overall length, 48 mm weld end length, 22 mm bush length, 26 mm assembly length, 2.0 mm wall thickness, and 1 inch thread size. Weight is 0.176 kg. Maximum operating pressure is 10 bar. O-ring code is 748410006.
Adaptor union ABS metric stainless steel welding end
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729545506 |
| Product Name | Fittings - Unions |
| Fitting Type | Tee Fitting; Union Fitting |