Georg Fischer Piping Systems Ltd Fittings - Unions 729510108

Description
Union ABS metric
Request a Quote
Description
Union ABS metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Union ABS metric fitting with solvent cement socket for metric and BS inch piping, assembled with an EPDM O-ring (code 748 410 008). The part has a nominal size of 32 mm and a maximum operating pressure of 10 bar. Its dimensions are 60 mm outer diameter, 27 mm length L1, 33 mm length L2, and 10 mm thread length z2. The threaded connection is 1 inch. Total weight is 0.064 kg.

Datasheet Summary
Powered by GS/AI

Union ABS metric fitting with solvent cement socket for metric and BS inch piping, assembled with an EPDM O-ring (code 748 410 008). The part has a nominal size of 32 mm and a maximum operating pressure of 10 bar. Its dimensions are 60 mm outer diameter, 27 mm length L1, 33 mm length L2, and 10 mm thread length z2. The threaded connection is 1 inch. Total weight is 0.064 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 729510108 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
729510108
Fittings - Unions 729510108
Union ABS metric

Union ABS metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 729510108
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Couplers-Sockets - 158400005 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193132453 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Adapters-transitions - 158400088 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Adapters-transitions - 158400142 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details