Long radius bend 90° ABS Inch BS fitting for 3-inch nominal pipe size, with a radius of 305 mm and a length of 402 mm, weighing 1.125 kg, rated for 15 bar pressure.
Long radius bend 90° ABS Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729001663 |
| Product Name | Fittings - discontinued-Fittings |
| Material | ABS |