Georg Fischer Piping Systems Ltd Fittings - Unions 728648530

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 728648530 is a PP-R unpigmented union fitting for SDR11/PN10 piping systems, designed for infrared and BCF® Plus fusion welding. It has a nominal size of 50 mm, a pressure rating of 10 bar, and a weight of 0.072 kg. The fitting measures 66 mm in length L, 25 mm in length L1, and 4.6 mm in wall thickness e. It is compatible with conventional butt-welding per DVS 2207.

Datasheet Summary
Powered by GS/AI

The 728648530 is a PP-R unpigmented union fitting for SDR11/PN10 piping systems, designed for infrared and BCF® Plus fusion welding. It has a nominal size of 50 mm, a pressure rating of 10 bar, and a weight of 0.072 kg. The fitting measures 66 mm in length L, 25 mm in length L1, and 4.6 mm in wall thickness e. It is compatible with conventional butt-welding per DVS 2207.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 728648530 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
728648530
Fittings - Unions 728648530
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 728648530
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132473 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193132514 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Adapters-transitions - 158400136 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193131464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details