Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 727968821

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard End cap short, model SDR17.6/PN6, is a polypropylene homopolymer (PP-H) end cap designed for conventional butt-welding per DVS 2207 standards. The part numbered 727968821 corresponds to a 250 mm nominal diameter, with a length of 968 mm, wall thickness of 821 mm, weight of 1.600 kg, and end face dimension of 55 mm. It is rated for 6 bar pressure and features machined surfaces. The material and welding compatibility are consistent across the series.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard End cap short, model SDR17.6/PN6, is a polypropylene homopolymer (PP-H) end cap designed for conventional butt-welding per DVS 2207 standards. The part numbered 727968821 corresponds to a 250 mm nominal diameter, with a length of 968 mm, wall thickness of 821 mm, weight of 1.600 kg, and end face dimension of 55 mm. It is rated for 6 bar pressure and features machined surfaces. The material and welding compatibility are consistent across the series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 727968821 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
727968821
Fittings - Caps-end-Caps 727968821
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727968821
Product Name Fittings - Caps-end-Caps
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131447 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Adapters-transitions - 158400131 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details