Georg Fischer Piping Systems Ltd Fittings - Reducers 727910068

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727910068 is a flush style reducer in the SDR17.6/PN6 series, made of PP-H for butt-welding according to DVS 2207, with a nominal pressure rating of 6 bar. It connects a 250 mm outer diameter to a 315 mm outer diameter, with overall length 150 mm, wall thicknesses of 14.2 mm and 17.9 mm respectively, and weighs 2.710 kg. The design requires clamping on the larger diameter during welding and compatibility with a machine capable of handling both sizes.

Datasheet Summary
Powered by GS/AI

The 727910068 is a flush style reducer in the SDR17.6/PN6 series, made of PP-H for butt-welding according to DVS 2207, with a nominal pressure rating of 6 bar. It connects a 250 mm outer diameter to a 315 mm outer diameter, with overall length 150 mm, wall thicknesses of 14.2 mm and 17.9 mm respectively, and weighs 2.710 kg. The design requires clamping on the larger diameter during welding and compatibility with a machine capable of handling both sizes.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910068 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910068
Fittings - Reducers 727910068
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910068
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Flange-Connections - 161481556 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Caps-end-Caps - 158400080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details