Georg Fischer Piping Systems Ltd Fittings - Reducers 727910054

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer SDR17.6/PN6 with model code 727 910 054 is a PP-H fitting designed for conventional butt-welding per DVS 2207, featuring a flush design and machined surfaces. It reduces from a 280 mm outer diameter to a 180 mm inner diameter, with a wall thickness of 10.2 mm on the smaller end. The fitting measures 136 mm in length and 38 mm in length L2, and requires clamping on the larger diameter during welding. Its weight is 2.11 kg. The rated pressure is 6 bar, and compatibility with IR welding machines requires consultation with Georg Fischer.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer SDR17.6/PN6 with model code 727 910 054 is a PP-H fitting designed for conventional butt-welding per DVS 2207, featuring a flush design and machined surfaces. It reduces from a 280 mm outer diameter to a 180 mm inner diameter, with a wall thickness of 10.2 mm on the smaller end. The fitting measures 136 mm in length and 38 mm in length L2, and requires clamping on the larger diameter during welding. Its weight is 2.11 kg. The rated pressure is 6 bar, and compatibility with IR welding machines requires consultation with Georg Fischer.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910054 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910054
Fittings - Reducers 727910054
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910054
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001052 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131997 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193130107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Adapters-transitions - 158400132 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details