Georg Fischer Piping Systems Ltd Fittings - Reducers 727910043

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Georg Fischer PROGEF Standard Flush style reducer with part number 727910043 is a PP-H fitting designed for conventional butt-welding per DVS 2207, reducing from 250 mm to 160 mm with a pressure rating of 6 bar. It has a total length of 123 mm, a wall thickness of 9.1 mm on the larger end, and weighs 1.580 kg. The fitting is machined for flush mounting and requires clamping on the larger diameter during welding. Its dimensions are compatible with IR welding machines, though specific machine compatibility requires consultation with the manufacturer.

Datasheet Summary
Powered by GS/AI

The Georg Fischer PROGEF Standard Flush style reducer with part number 727910043 is a PP-H fitting designed for conventional butt-welding per DVS 2207, reducing from 250 mm to 160 mm with a pressure rating of 6 bar. It has a total length of 123 mm, a wall thickness of 9.1 mm on the larger end, and weighs 1.580 kg. The fitting is machined for flush mounting and requires clamping on the larger diameter during welding. Its dimensions are compatible with IR welding machines, though specific machine compatibility requires consultation with the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910043 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910043
Fittings - Reducers 727910043
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910043
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130257 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193131443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Unions - 161490644 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Adapters-transitions - 158400098 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details