Georg Fischer Piping Systems Ltd Fittings - Reducers 727910041

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer SDR17.6/PN6, made of PP-H, is designed for conventional butt-welding per DVS 2207 with clamping on the larger diameter. The part 727910041 corresponds to a 250 mm to 125 mm reducer, with a length of 120 mm, wall thicknesses of 14.2 mm and 7.1 mm respectively, and a weight of 1.670 kg. All variants in the series require a compatible butt fusion machine for both dimensions and are rated for 6 bar pressure. The flush design ensures alignment during welding.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer SDR17.6/PN6, made of PP-H, is designed for conventional butt-welding per DVS 2207 with clamping on the larger diameter. The part 727910041 corresponds to a 250 mm to 125 mm reducer, with a length of 120 mm, wall thicknesses of 14.2 mm and 7.1 mm respectively, and a weight of 1.670 kg. All variants in the series require a compatible butt fusion machine for both dimensions and are rated for 6 bar pressure. The flush design ensures alignment during welding.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910041 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910041
Fittings - Reducers 727910041
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910041
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Caps-end-Caps - 10004174 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
View Details
Fittings - Adapters-transitions - 169280003 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details
Fittings - Saddles - 193132506 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details