Georg Fischer Piping Systems Ltd Fittings - Reducers 727909861

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer model SDR17.6/PN6, made of PP-H, is designed for conventional butt-welding according to DVS 2207, with dimensions d1=280mm and d2=280mm, a nominal pressure rating of 6 bar, and a length L=115mm. It has a wall thickness of e1=20.1mm on the larger side and e2=15.9mm on the smaller side, weighs 2.946kg, and features a flush style machined design. The reducer requires clamping on the larger diameter during welding and compatibility with a fusion machine capable of handling both diameters.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer model SDR17.6/PN6, made of PP-H, is designed for conventional butt-welding according to DVS 2207, with dimensions d1=280mm and d2=280mm, a nominal pressure rating of 6 bar, and a length L=115mm. It has a wall thickness of e1=20.1mm on the larger side and e2=15.9mm on the smaller side, weighs 2.946kg, and features a flush style machined design. The reducer requires clamping on the larger diameter during welding and compatibility with a fusion machine capable of handling both diameters.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727909861 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727909861
Fittings - Reducers 727909861
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727909861
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 173103105 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
View Details
Fittings - Saddles - 158001112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Unions - 161050227 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Plastic Pipe Fittings - 4055723 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details