Georg Fischer Piping Systems Ltd Fittings - Reducers 727908971

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Reducer SDR17.6/PN6 is a butt-weld fitting made of PP-H, designed for infrared welding and conforming to DVS 2207. It has a nominal pressure rating of 6 bar and is available in various size combinations, including a 400 mm outer diameter on the large end and 355 mm on the small end, with a weight of 3.100 kg and length L of 260 mm. The fitting features wall thicknesses e=20.1 mm and e1=22.7 mm, and is compatible with conventional butt-welding methods.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Reducer SDR17.6/PN6 is a butt-weld fitting made of PP-H, designed for infrared welding and conforming to DVS 2207. It has a nominal pressure rating of 6 bar and is available in various size combinations, including a 400 mm outer diameter on the large end and 355 mm on the small end, with a weight of 3.100 kg and length L of 260 mm. The fitting features wall thicknesses e=20.1 mm and e1=22.7 mm, and is compatible with conventional butt-welding methods.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908971 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908971
Fittings - Reducers 727908971
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908971
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132446 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Caps-end-Caps - 10004174 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
View Details
Fittings - Saddles - 193131475 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193130234 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details