Georg Fischer Piping Systems Ltd Fittings - Reducers 727908781

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Plus Reducer is a butt-weld fitting for PP-H piping systems, compatible with infrared welding and conforming to DVS 2207 standards, rated for 10 bar pressure. The variant 727908781 corresponds to a 180 mm x 110 mm reducer with a wall thickness of 16.4 mm on the 180 mm side and 10.0 mm on the 110 mm side, a length of 150 mm, and a weight of 1.010 kg.

Datasheet Summary
Powered by GS/AI

The PROGEF Plus Reducer is a butt-weld fitting for PP-H piping systems, compatible with infrared welding and conforming to DVS 2207 standards, rated for 10 bar pressure. The variant 727908781 corresponds to a 180 mm x 110 mm reducer with a wall thickness of 16.4 mm on the 180 mm side and 10.0 mm on the 110 mm side, a length of 150 mm, and a weight of 1.010 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908781 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908781
Fittings - Reducers 727908781
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908781
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158400073 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 158001097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132536 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193132525 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details