Georg Fischer Piping Systems Ltd Fittings - Reducers 727908750

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It has a nominal size of 75 mm on one end and 50 mm on the other, with a pressure rating of 6 bar. The fitting weighs 0.047 kg and has a total length of 465 mm, with end face dimensions of 65 mm and 20 mm for the larger and smaller ends respectively. The wall thicknesses are 4.5 mm and 3.0 mm for the respective ends.

Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It has a nominal size of 75 mm on one end and 50 mm on the other, with a pressure rating of 6 bar. The fitting weighs 0.047 kg and has a total length of 465 mm, with end face dimensions of 65 mm and 20 mm for the larger and smaller ends respectively. The wall thicknesses are 4.5 mm and 3.0 mm for the respective ends.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908750 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908750
Fittings - Reducers 727908750
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908750
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400096 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193131497 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Adapters-transitions - 158400089 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details