Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212591

Description
length 600 mm
Request a Quote
Description
length 600 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double band clamp with full circle gasket, length 600 mm, for use on pipes of various materials; all metal parts are stainless steel AISI 304, with NBR gasket compatible with water and gas up to 70°C, or EPDM for potable water up to 55°C; rated for maximum working pressure of 10 bar in the range 488-508 mm, with a weight of 23.000 kg.

Datasheet Summary
Powered by GS/AI

Double band clamp with full circle gasket, length 600 mm, for use on pipes of various materials; all metal parts are stainless steel AISI 304, with NBR gasket compatible with water and gas up to 70°C, or EPDM for potable water up to 55°C; rated for maximum working pressure of 10 bar in the range 488-508 mm, with a weight of 23.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212591 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212591
Fittings - others - clamp-screw-Connections 724212591
length 600 mm

length 600 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212591
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001100 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Bends-Elbows - 158400076 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193135109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193131423 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details