Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212203

Description
length 250 mm
Request a Quote
Description
length 250 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, designed for use on various pipe materials, with a length of 250 mm. All metal components are stainless steel AISI 304, and the rubber gasket is NBR, rated for water and gas applications from -10°C to +70°C at a maximum pressure of 10 bar. The clamp accommodates pipe diameters from 195 mm to 217 mm and has a weight of 6.400 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, designed for use on various pipe materials, with a length of 250 mm. All metal components are stainless steel AISI 304, and the rubber gasket is NBR, rated for water and gas applications from -10°C to +70°C at a maximum pressure of 10 bar. The clamp accommodates pipe diameters from 195 mm to 217 mm and has a weight of 6.400 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212203 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212203
Fittings - others - clamp-screw-Connections 724212203
length 250 mm

length 250 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212203
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Couplers-Sockets - 158400005 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Bends-Elbows - 158400076 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Adapters-transitions - 158400151 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - discontinued-Fittings - 160100350 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Cementing
Material Brass/Bronze; PVC/CPVC; PVC-U
Metric Size 5.00 mm (0.1969 inch)
View Details