Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212172

Description
length 300 mm
Request a Quote
Description
length 300 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Double clamp for pipe connections, length 300 mm, with a metal body of stainless steel AISI 304 and an NBR rubber gasket, rated for 16 bar working pressure and a pipe diameter range of 168 to 190 mm, weighing 5.88 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Double clamp for pipe connections, length 300 mm, with a metal body of stainless steel AISI 304 and an NBR rubber gasket, rated for 16 bar working pressure and a pipe diameter range of 168 to 190 mm, weighing 5.88 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212172 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212172
Fittings - others - clamp-screw-Connections 724212172
length 300 mm

length 300 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212172
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001065 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130324 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Tees-Wyes-Crosses - 159001618 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Bends-Elbows - 158001919 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PE; PP
Metric Size 20.00 mm (0.7874 inch)
View Details