Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212060

Description
length 300 mm
Request a Quote
Description
length 300 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Double is a double band clamp with a full circle gasket, designed for use on various pipe materials, with all metal components made of stainless steel AISI 304 (AISI 316 on request) and a NBR gasket rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. The part number 724 212 060 corresponds to a clamp with a length range of 88-110 mm and a mass of 4.180 kg. The clamp is 300 mm in overall length.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Double is a double band clamp with a full circle gasket, designed for use on various pipe materials, with all metal components made of stainless steel AISI 304 (AISI 316 on request) and a NBR gasket rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. The part number 724 212 060 corresponds to a clamp with a length range of 88-110 mm and a mass of 4.180 kg. The clamp is 300 mm in overall length.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212060 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212060
Fittings - others - clamp-screw-Connections 724212060
length 300 mm

length 300 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212060
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 169280003 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details
Fittings - Bends-Elbows - 158400070 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Saddles - 193130267 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131422 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details