Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211700

Description
length 200 mm
Request a Quote
Description
length 200 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724211700 is a single-band clamp with a full-circle gasket for use on pipes, featuring stainless steel AISI 304 metal components and a rubber gasket of NBR for water and gas applications up to 10 bar at temperatures from -10°C to +70°C. It has a length range of 271 to 281 mm and a mass of 1.000 kg.

Datasheet Summary
Powered by GS/AI

The 724211700 is a single-band clamp with a full-circle gasket for use on pipes, featuring stainless steel AISI 304 metal components and a rubber gasket of NBR for water and gas applications up to 10 bar at temperatures from -10°C to +70°C. It has a length range of 271 to 281 mm and a mass of 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211700 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211700
Fittings - others - clamp-screw-Connections 724211700
length 200 mm

length 200 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211700
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161108707 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193132483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193130314 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Caps-end-Caps - 158400079 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers