Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211669

Description
length 250 mm
Request a Quote
Description
length 250 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724211669 is a single-band clamp with a full-circle gasket, designed for use on pipes of various materials, with all metal components made of stainless steel AISI 304. It has a clamping range of 252-262 mm and is rated for a maximum working pressure of 10 bar with NBR gasket material. The clamp weighs 1.000 kg and has a total length of 250 mm.

Datasheet Summary
Powered by GS/AI

The 724211669 is a single-band clamp with a full-circle gasket, designed for use on pipes of various materials, with all metal components made of stainless steel AISI 304. It has a clamping range of 252-262 mm and is rated for a maximum working pressure of 10 bar with NBR gasket material. The clamp weighs 1.000 kg and has a total length of 250 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211669 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211669
Fittings - others - clamp-screw-Connections 724211669
length 250 mm

length 250 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211669
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130378 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details
Fittings - Saddles - 193131497 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Adapters-transitions - 158400106 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details