Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724209119

Description
length 150 mm
Request a Quote
Description
length 150 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724 209 119 is a single band clamp with partial gasket, designed for use on pipes of various materials, with a length of 150 mm. All metal components are made of stainless steel AISI 304, and the rubber gasket is NBR, rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. The clamp weighs 1.700 kg and is suited for pipe diameters ranging from 75 mm to 83 mm.

Datasheet Summary
Powered by GS/AI

The 724 209 119 is a single band clamp with partial gasket, designed for use on pipes of various materials, with a length of 150 mm. All metal components are made of stainless steel AISI 304, and the rubber gasket is NBR, rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. The clamp weighs 1.700 kg and is suited for pipe diameters ranging from 75 mm to 83 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724209119 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724209119
Fittings - others - clamp-screw-Connections 724209119
length 150 mm

length 150 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724209119
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 169280006 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details
Fittings - Unions - 161050229 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - Tees-Wyes-Crosses - 159001614 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Saddles - 193130314 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details