Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724209046

Description
length 100 mm
Request a Quote
Description
length 100 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Midi clamp with a 44 to 51 mm pipe range and 16 bar pressure rating, designed for use with various pipe materials, featuring a stainless steel AISI 304 band and NBR gasket compliant with EN 682 for water and gas applications up to +70°C, and weighing 1.000 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Midi clamp with a 44 to 51 mm pipe range and 16 bar pressure rating, designed for use with various pipe materials, featuring a stainless steel AISI 304 band and NBR gasket compliant with EN 682 for water and gas applications up to +70°C, and weighing 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724209046 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724209046
Fittings - others - clamp-screw-Connections 724209046
length 100 mm

length 100 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724209046
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130117 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193130097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Adapters-transitions - 158400126 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Saddles - 158001116 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details