Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208262

Description
length 75 mm
Request a Quote
Description
length 75 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap is a clamp connection for above ground use on steel, ductile cast iron, and copper pipes, with a length of 75 mm. All metal parts are stainless steel AISI 304, and the rubber gasket is NBR, rated for pressures up to 16 bar and temperatures from -10°C to +70°C. The part number 724208262 corresponds to a clamp with a pipe size range of 173 mm to 179 mm and a weight of 1.000 kg.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap is a clamp connection for above ground use on steel, ductile cast iron, and copper pipes, with a length of 75 mm. All metal parts are stainless steel AISI 304, and the rubber gasket is NBR, rated for pressures up to 16 bar and temperatures from -10°C to +70°C. The part number 724208262 corresponds to a clamp with a pipe size range of 173 mm to 179 mm and a weight of 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208262 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208262
Fittings - others - clamp-screw-Connections 724208262
length 75 mm

length 75 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208262
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4055751 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Plastic Pipe Fittings - 1969718 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details
Fittings - Adapters-transitions - 158400138 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 158001047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details