Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208120

Description
length 225 mm
Request a Quote
Description
length 225 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap is an above-ground pipe connection device with a length of 225 mm, featuring stainless steel AISI 304 metal components, ductile cast iron lugs, and a rubber gasket in NBR or EPDM. It is rated for a maximum working pressure of 16 bar for pipe sizes 69-73 mm and is suitable for use on steel, ductile cast iron, and copper pipes. The gasket complies with EN 682 for water and gas (−10°C to +70°C) and EN 681-1 for potable water with EPDM (−10°C to +55°C). All variants in the series weigh 1.000 kg.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap is an above-ground pipe connection device with a length of 225 mm, featuring stainless steel AISI 304 metal components, ductile cast iron lugs, and a rubber gasket in NBR or EPDM. It is rated for a maximum working pressure of 16 bar for pipe sizes 69-73 mm and is suitable for use on steel, ductile cast iron, and copper pipes. The gasket complies with EN 682 for water and gas (−10°C to +70°C) and EN 681-1 for potable water with EPDM (−10°C to +55°C). All variants in the series weigh 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208120 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208120
Fittings - others - clamp-screw-Connections 724208120
length 225 mm

length 225 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208120
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130324 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Unions - 161050227 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Fittings - Flange-Connections - 161481553 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 32.00 mm (1.26 inch)
View Details
Fittings - Adapters-transitions - 158400105 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details