Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208073

Description
length 75 mm
Request a Quote
Description
length 75 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724208073 is a Multi/Clamp Snap fitting for above-ground use on steel, ductile cast iron, or copper pipes, with a pipe size range of 50 to 54 mm and a maximum working pressure of 16 bar using NBR gasket material. The fitting is 75 mm in length, constructed with stainless steel AISI 304 components and ductile cast iron lugs, and weighs 1.000 kg.

Datasheet Summary
Powered by GS/AI

The 724208073 is a Multi/Clamp Snap fitting for above-ground use on steel, ductile cast iron, or copper pipes, with a pipe size range of 50 to 54 mm and a maximum working pressure of 16 bar using NBR gasket material. The fitting is 75 mm in length, constructed with stainless steel AISI 304 components and ductile cast iron lugs, and weighs 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208073 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208073
Fittings - others - clamp-screw-Connections 724208073
length 75 mm

length 75 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208073
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details
Fittings - discontinued-Fittings - 160100300 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Cementing
Material Brass/Bronze; PVC/CPVC; PVC-U
Metric Size 5.00 mm (0.1969 inch)
View Details
Plastic Pipe Fittings - 4055717 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Tees-Wyes-Crosses - 158400180 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
2 suppliers