Multi/Clamp Saddle Stud with a 1" threaded outlet, designed for use on metallic pipes, features a stainless steel AISI 304 construction and a NBR rubber gasket rated for pressures up to 16 bar between -10°C and +70°C. The saddle accommodates pipe outer diameters from 238 mm to 260 mm and is not suitable for plastic pipes. All metal components are corrosion resistant, and EPDM gaskets are available on request. The unit is intended for water and gas applications under the specified environmental limits and meets EN 682 and EN 681-1 standards for gasket materials.
"""threaded outlet 1"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201243 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |