Termination fitting for PVC-C/PE100 pipes with a nominal pipe diameter of 75 mm, a connection dimension of 40 mm, and a maximum operating pressure of 16 bar. The fitting has an EPDM seal and weighs 0.654 kg. Dimensions include D1=90 mm, Za=205 mm, Zi=238 mm, and Zie=194 mm.
Termination fitting PVC-C/PE100
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723964139 |
| Product Name | Fittings - discontinued-Fittings |
| Material | PVC-C; PE |