Termination fitting for PVC-C/PE100 pipes with EPDM sealing, rated for 16 bar pressure, designed for 25 mm PE pipe bore and 50 mm PVC-C pipe connection, weighing 0.313 kg, with dimensions D1=70 mm, Za=175 mm, Zi=208 mm, and Zie=171 mm.
Termination fitting PVC-C/PE100
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723964137 |
| Product Name | Fittings - discontinued-Fittings |
| Material | PVC-C; PE |