The 723964108 is a CONTAIN-IT Plus termination fitting for PVC-C/PE100 pipe, designed for cementing connections with an EPDM seal. It is sized for 32 mm outer diameter pipe with a pressure rating of 16 bar and an SDR of 13.6. The fitting has a total length of 218 mm and weighs 0.455 kg. It is compatible with corresponding DTX-coded pipe pieces.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723964108 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |