The Contain-It Plus termination fitting for PVC-C/PE100 pipes is a cementing connection with EPDM sealing in the body. This specific variant, identified by DTX code 723 964 106, is designed for a 20 mm outer diameter pipe with a nominal pressure rating of 16 bar and SDR 9.0. It has an overall length of 175 mm, an internal insert length of 208 mm, and weighs 0.304 kg.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723964106 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |