Georg Fischer Piping Systems Ltd Fittings - Unions 723800105

Description
Union end PVC-C metric
Request a Quote
Description
Union end PVC-C metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Union end PVC-C metric fitting for use with variable area flow meters, designed for solvent cement socket connection with a 16 mm bore and rated for 10 bar pressure. The part is identified by PN code 723 800 105, weighs 0.005 kg, and has a length of 19 mm with an outer diameter of 24 mm and an inner diameter of 22 mm. The fitting is part of a series compliant with metric dimensions and is intended for use with PVC-C piping systems.

Datasheet Summary
Powered by GS/AI

Union end PVC-C metric fitting for use with variable area flow meters, designed for solvent cement socket connection with a 16 mm bore and rated for 10 bar pressure. The part is identified by PN code 723 800 105, weighs 0.005 kg, and has a length of 19 mm with an outer diameter of 24 mm and an inner diameter of 22 mm. The fitting is part of a series compliant with metric dimensions and is intended for use with PVC-C piping systems.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 723800105 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
723800105
Fittings - Unions 723800105
Union end PVC-C metric

Union end PVC-C metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723800105
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400195 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Caps-end-Caps - 173103105 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
View Details
Fittings - Unions - 161108707 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001117 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details