Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 723790110

Description
Combined jointing face flat and serrated metric
Request a Quote
Description
Combined jointing face flat and serrated metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange adapter for PVC-C piping with combined flat and serrated jointing faces, designed for metric flanges and compatible with PVC-U, PP-V, and PP-Steel flanges. The part features an EPDM flat gasket and is rated for 16 bar pressure at 40 mm nominal bore diameter, with an outside diameter of 61 mm, flange thickness of 34 mm, and overall length of 34 mm. It weighs 0.054 kg and has six mounting holes with a 45.0 mm pitch circle diameter.

Datasheet Summary
Powered by GS/AI

Flange adapter for PVC-C piping with combined flat and serrated jointing faces, designed for metric flanges and compatible with PVC-U, PP-V, and PP-Steel flanges. The part features an EPDM flat gasket and is rated for 16 bar pressure at 40 mm nominal bore diameter, with an outside diameter of 61 mm, flange thickness of 34 mm, and overall length of 34 mm. It weighs 0.054 kg and has six mounting holes with a 45.0 mm pitch circle diameter.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 723790110 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
723790110
Fittings - Flange-Connections 723790110
Combined jointing face flat and serrated metric

Combined jointing face flat and serrated metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723790110
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Cementing
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400093 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193130277 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193132548 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 158001101 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details