Adaptor union for PVC-C metric piping with a brass R-threaded end and EPDM O-ring gasket, designed for solvent cement socket connections. The part is rated for 16 bar and weighs 0.203 kg. Dimensions include a 25 mm pipe bore, 30 mm socket depth, 1/2 inch R-thread, 52 mm length, and 51 mm overall diameter.
Adaptor union PVC-C metric brass R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723550907 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |