Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 723104138

Description
Elbow 90° PVC-C/PE100
Request a Quote
Description
Elbow 90° PVC-C/PE100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Elbow 90° PVC-C/PE100 fitting with nominal pipe sizes of 63 mm PVC-C and 32 mm PE100, pressure rating of 16 bar, weight of 0.787 kg, overall length of 330 mm, and end face dimensions ZA1=151 mm, ZA2=225 mm, ZI1=142 mm, ZI2=301 mm.

Datasheet Summary
Powered by GS/AI

Elbow 90° PVC-C/PE100 fitting with nominal pipe sizes of 63 mm PVC-C and 32 mm PE100, pressure rating of 16 bar, weight of 0.787 kg, overall length of 330 mm, and end face dimensions ZA1=151 mm, ZA2=225 mm, ZI1=142 mm, ZI2=301 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 723104138 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
723104138
Fittings - discontinued-Fittings 723104138
Elbow 90° PVC-C/PE100

Elbow 90° PVC-C/PE100

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723104138
Product Name Fittings - discontinued-Fittings
Material PVC-C; PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 158400718 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131505 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Adapters-transitions - 158400149 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details