The CONTAIN-IT Plus termination fitting is a PVC-U/PE100 coupling designed for cementing connections, featuring an EPDM seal in the body. It is rated for a maximum working pressure of 16 bar with an SDR of 13.6 and is sized for a 140 mm outer pipe diameter with a D1 of 251 mm. The fitting measures 360 mm in length (Za), 397 mm in internal length (Zi), and 299 mm in insertion depth (Zie). Its weight is 4.704 kg.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721964116 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |