Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 721961113

Description
Cap PVC-U metric / BS
Request a Quote
Description
Cap PVC-U metric / BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cap PVC-U metric / BS for 3 in nominal bore size, 10 bar pressure rating, with 112 mm length and 77 mm diameter, weighing 0.323 kg.

Datasheet Summary
Powered by GS/AI

Cap PVC-U metric / BS for 3 in nominal bore size, 10 bar pressure rating, with 112 mm length and 77 mm diameter, weighing 0.323 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 721961113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
721961113
Fittings - Caps-end-Caps 721961113
Cap PVC-U metric / BS

Cap PVC-U metric / BS

Supplier's Site Datasheet
Plastic Pipe Fittings - 2653296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
2653296
Plastic Pipe Fittings 2653296
George fischer PVC-U cap,3in

George fischer PVC-U cap,3in

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 721961113 2653296
Product Name Fittings - Caps-end-Caps Plastic Pipe Fittings
Connection Type Cementing Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4328043 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 20.00 mm (0.7874 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400359 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details
Fittings - Saddles - 193130137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details