Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 721914206

Description
Adaptor socket PVC-U metric NPT
Request a Quote
Description
Adaptor socket PVC-U metric NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Adaptor socket for PVC-U with a metric solvent cement socket and NPT (ASTM) taper female thread, designed for plastic thread connections only. Rated for 10 bar pressure, with a 20 mm metric socket size and 1/2 inch NPT thread. Physical dimensions are 35 mm in length, 32 mm in socket diameter, and 5 mm in wall thickness. Weight is 0.021 kg. Install with low mechanical stress and avoid large cyclic temperature changes; do not use thread sealing pastes harmful to PVC-U.

Datasheet Summary
Powered by GS/AI

Adaptor socket for PVC-U with a metric solvent cement socket and NPT (ASTM) taper female thread, designed for plastic thread connections only. Rated for 10 bar pressure, with a 20 mm metric socket size and 1/2 inch NPT thread. Physical dimensions are 35 mm in length, 32 mm in socket diameter, and 5 mm in wall thickness. Weight is 0.021 kg. Install with low mechanical stress and avoid large cyclic temperature changes; do not use thread sealing pastes harmful to PVC-U.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 721914206 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
721914206
Fittings - Couplers-Sockets 721914206
Adaptor socket PVC-U metric NPT

Adaptor socket PVC-U metric NPT

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 721914206
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400146 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193131932 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Unions - 161490634 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Plastic Pipe Fittings - 1969713 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details