Adaptor bush reducing PVC-U BS R with solvent cement socket and taper male thread, sized for 1-1/2 inch nominal pipe, rated for 15 bar pressure, 34 mm length, 64 mm socket diameter, and 80 mm thread length, weighing 0.071 kg.
Adaptor bush reducing PVC-U BS R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721911758 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |