Adaptor bush for PVC-U piping, with a solvent cement socket and taper male thread R, rated for 10 bar pressure, designed for metric to British Standard thread conversion. The part is available in sizes from 16 mm to 110 mm bore, with corresponding thread sizes and lengths; the 110 mm version has a length of 130 mm and weighs 0.572 kg. Installations must avoid high mechanical stress and cyclic temperature changes, and thread sealing pastes harmful to PVC-U must not be used.
Adaptor bush equal PVC-U metric / BS R
PVC-U adaptor bush,1 1/2inBSPTM-50mm skt
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 721910710 | 4328021 |
| Product Name | Fittings - Adapters-transitions | Plastic Pipe Fittings |
| Fitting Type | Adapter Fitting | Adapter Fitting |