The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded, restrained fitting for ductile iron pipe systems, suitable for water and gas applications with EPDM gasket for potable water. It features a GGG45 ductile iron body with RESICOAT® epoxy powder coating, stainless steel A2 bolts, nuts, and washers, and an EPDM gasket rated for 0°C to +50°C. It supports maximum angular deflection of 8° per socket at installation. For DN100 size with Rp 1 thread, it has a minimum insertion depth of 143 mm, a bolt circle of 3 mm, M16 bolts, and is rated for 16 bar water pressure and 8 bar gas pressure. The part weighs 8.000 kg.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385615 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |