The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting for ductile iron pipe systems, suitable for water and gas applications with NBR or EPDM gaskets. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, stainless steel A2 or A4 fasteners, and supports up to 8° angular deflection. For DN50 with Rp 3/4 thread, it has a minimum insertion depth of 84 mm, a pressure rating of 16 bar for water and 8 bar for gas, and weighs 3.100 kg.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385604 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |