The MULTI/JOINT® 3207 Plus Wide Range end cap threaded restraint fitting with NBR gasket and A2 stainless steel hardware is designed for use with ductile iron pipes and various pipe materials for water and gas applications. It accommodates pipe sizes from 104 to 132 mm for DN100, supports angular deflection up to 8°, and is rated for 16 bar water pressure and 8 bar gas pressure. The fitting features a ductile iron GGG45 body with RESICOAT® epoxy powder coating and uses M16 bolts and nuts. Weight is 8.000 kg. Hygiene protection is included for sizes DN50 to DN1025. The NBR gasket operates between -5°C and +50°C.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385231 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |