The MULTI/JOINT® 3207 Plus Wide Range end cap blind, restraint, Uni/Fiksers is a ductile iron GGG45 fitting with RESICOAT® epoxy powder coating, designed for use with water and gas pipelines. It uses an EPDM gasket compliant with EN 681-1 and is rated for a maximum working pressure of 16 bar water and 8 bar gas. The part accepts pipes with a nominal diameter of 250 mm and features a minimum insertion depth of 267 mm and a maximum insertion depth of 310 mm. It is secured with six M20 bolts and is equipped with stainless steel A4 (AISI 316) Uni/Fiksers. The assembly weighs 27.700 kg and allows for an angular deflection of up to 8° per socket at installation.
end cap blind, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709375328 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Mechanical |