The MULTI/JOINT® 3057 Plus Wide Range flange adaptor is designed for connecting pipes of various materials in water and gas systems, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating compliant with GSK and EN 14901 standards. It supports angular deflection up to 8° and uses NBR or EPDM gaskets rated for -5°C to +50°C or 0°C to +50°C respectively. The part includes stainless steel A4 (AISI 316) Uni/Fiksers and A2 or A4 bolts, nuts, and washers. The specific variant with code 709355678 corresponds to a DN600 flange adaptor with a PN10/PN16 pressure rating, 20 bolt holes, and a weight of 118.2 kg. Hygiene protection is included for DN50-DN1025 applications. Installation on plastic pipes requires an insert stiffener for DN625-DN1000 sizes.
Flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709355678 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |